FANUC Ltd. Servo Motor A06B-0602-B025

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 20 TACHO GENERATOR, DC MOTOR MODEL 20, TACH, 23 NM, 1500 RPM, 33 AMP, 128 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 20 TACHO GENERATOR, DC MOTOR MODEL 20, TACH, 23 NM, 1500 RPM, 33 AMP, 128 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 12155591 - Radwell International
Willingboro, NJ, United States
Servo Motor
12155591
Servo Motor 12155591
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 20 TACHO GENERATOR, DC MOTOR MODEL 20, TACH, 23 NM, 1500 RPM, 33 AMP, 128 V, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC MOTOR, DC SERVO MOTOR 20 TACHO GENERATOR, DC MOTOR MODEL 20, TACH, 23 NM, 1500 RPM, 33 AMP, 128 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 12155591
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320H-HJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details