FANUC Ltd. Servo Motor A06B-0590-B202

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 30S, 1200 RPM, 3 PHASE, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 30S, 1200 RPM, 3 PHASE, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21402164 - Radwell International
Willingboro, NJ, United States
Servo Motor
21402164
Servo Motor 21402164
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 30S, 1200 RPM, 3 PHASE, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 30S, 1200 RPM, 3 PHASE, W/ BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21402164
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details