FANUC Ltd. Servo Motor A06B-0533-B251

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, .5 NM, 3000 RPM, 3 PHASE 6 POLE, 112 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, .5 NM, 3000 RPM, 3 PHASE 6 POLE, 112 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20897620 - Radwell International
Willingboro, NJ, United States
Servo Motor
20897620
Servo Motor 20897620
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, .5 NM, 3000 RPM, 3 PHASE 6 POLE, 112 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, .5 NM, 3000 RPM, 3 PHASE 6 POLE, 112 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20897620
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details