FANUC Ltd. Servo Motor A06B-0521-B042

Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL 2-0, TAPER, 2500P INCREMENTAL, 3 AMP, 3 PHASE, 8 POLE, 47 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL 2-0, TAPER, 2500P INCREMENTAL, 3 AMP, 3 PHASE, 8 POLE, 47 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325216 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325216
Servo Motor 6325216
DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL 2-0, TAPER, 2500P INCREMENTAL, 3 AMP, 3 PHASE, 8 POLE, 47 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC MOTOR, MODEL 2-0, TAPER, 2500P INCREMENTAL, 3 AMP, 3 PHASE, 8 POLE, 47 V, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325216
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-SK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Servo Motor - 120684638 - Radwell International
Specs
Commutation Brushless
View Details