FANUC Ltd. Servo Motor A06B-0521-B041

Description
SERVO MOTOR, AC 2-0, 2000 RPM, 3 PHASE, 8 P, 47V, 1NM, TAPER, 2000P INCREMENTAL, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC 2-0, 2000 RPM, 3 PHASE, 8 P, 47V, 1NM, TAPER, 2000P INCREMENTAL, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 11357467 - Radwell International
Willingboro, NJ, United States
Servo Motor
11357467
Servo Motor 11357467
SERVO MOTOR, AC 2-0, 2000 RPM, 3 PHASE, 8 P, 47V, 1NM, TAPER, 2000P INCREMENTAL, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC 2-0, 2000 RPM, 3 PHASE, 8 P, 47V, 1NM, TAPER, 2000P INCREMENTAL, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 11357467
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 6 volts - L12-30-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details