FANUC Ltd. Servo Motor A06B-0514-B072

Description
SERVO AC MOTOR 10.2AMP 107VAC 3000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO AC MOTOR 10.2AMP 107VAC 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144685 - Radwell International
Willingboro, NJ, United States
Servo Motor
144685
Servo Motor 144685
SERVO AC MOTOR 10.2AMP 107VAC 3000RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO AC MOTOR 10.2AMP 107VAC 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144685
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details