FANUC Ltd. Servo Motor A06B-0514-B031

Description
AC SERVO DRIVE, MODEL 5S/3000, 3 PHASE, 8 POLES, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO DRIVE, MODEL 5S/3000, 3 PHASE, 8 POLES, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 99498288 - Radwell International
Willingboro, NJ, United States
Servo Motor
99498288
Servo Motor 99498288
AC SERVO DRIVE, MODEL 5S/3000, 3 PHASE, 8 POLES, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

AC SERVO DRIVE, MODEL 5S/3000, 3 PHASE, 8 POLES, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 99498288
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details