FANUC Ltd. Servo Motor A06B-0505-B002

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S/1500 2500P, AC MOTOR MODEL 20S/1500, STRAIGHT SHAFT, 2500P ENCODER, 15 AMP, 3 PH, 8 POLE, 1500 RPM, 142 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S/1500 2500P, AC MOTOR MODEL 20S/1500, STRAIGHT SHAFT, 2500P ENCODER, 15 AMP, 3 PH, 8 POLE, 1500 RPM, 142 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21268797 - Radwell International
Willingboro, NJ, United States
Servo Motor
21268797
Servo Motor 21268797
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S/1500 2500P, AC MOTOR MODEL 20S/1500, STRAIGHT SHAFT, 2500P ENCODER, 15 AMP, 3 PH, 8 POLE, 1500 RPM, 142 V, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S/1500 2500P, AC MOTOR MODEL 20S/1500, STRAIGHT SHAFT, 2500P ENCODER, 15 AMP, 3 PH, 8 POLE, 1500 RPM, 142 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21268797
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details