FANUC Ltd. Servo Motor A06B-0502-B755

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS:F, TORQUE STALL 23NM, AMPS STALL 20AMPS, 3 PHASE, 8-POLE, 2000RPM, 146V, PULSE CODER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS:F, TORQUE STALL 23NM, AMPS STALL 20AMPS, 3 PHASE, 8-POLE, 2000RPM, 146V, PULSE CODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144640 - Radwell International
Willingboro, NJ, United States
Servo Motor
144640
Servo Motor 144640
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS:F, TORQUE STALL 23NM, AMPS STALL 20AMPS, 3 PHASE, 8-POLE, 2000RPM, 146V, PULSE CODER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS:F, TORQUE STALL 23NM, AMPS STALL 20AMPS, 3 PHASE, 8-POLE, 2000RPM, 146V, PULSE CODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144640
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motor - 330452 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Servo Motor - 4386484 - Radwell International
Specs
Commutation Brushless
View Details