FANUC Ltd. Servo Motor A06B-0502-B754

Description
SERVO MOTOR AC MODEL 20 3.5KW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR AC MODEL 20 3.5KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4757806 - Radwell International
Willingboro, NJ, United States
Servo Motor
4757806
Servo Motor 4757806
SERVO MOTOR AC MODEL 20 3.5KW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR AC MODEL 20 3.5KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4757806
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Servo Motor - 1010417 - Radwell International
Allen-Bradley / Rockwell Automation
View Details