FANUC Ltd. Servo Motor A06B-0502-B067

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S HI RES.25000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 25000P HR ENCODER, 2000 RPM, 20 AMP, 3 PHASE, 8 POLE, 146 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S HI RES.25000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 25000P HR ENCODER, 2000 RPM, 20 AMP, 3 PHASE, 8 POLE, 146 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 10836766 - Radwell International
Willingboro, NJ, United States
Servo Motor
10836766
Servo Motor 10836766
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S HI RES.25000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 25000P HR ENCODER, 2000 RPM, 20 AMP, 3 PHASE, 8 POLE, 146 V, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S HI RES.25000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 25000P HR ENCODER, 2000 RPM, 20 AMP, 3 PHASE, 8 POLE, 146 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 10836766
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

P8-R Micro linear servo 10mm 165:1 - P8-10-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details