FANUC Ltd. Servo Motor A06B-0502-B033#7000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S ABSOLUTE 3000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 3000P ABSOLUTE ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S ABSOLUTE 3000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 3000P ABSOLUTE ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 206109058 - Radwell International
Willingboro, NJ, United States
Servo Motor
206109058
Servo Motor 206109058
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S ABSOLUTE 3000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 3000P ABSOLUTE ENCODER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20S ABSOLUTE 3000P, AC MOTOR MODEL 20S, STRAIGHT SHAFT, 3000P ABSOLUTE ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 206109058
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details