FANUC Ltd. Servo Motor A06B-0502-B002#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, 2000 RPM, 20 AMP, 146 V, 3 PHASE, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, 2000 RPM, 20 AMP, 146 V, 3 PHASE, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 45334675 - Radwell International
Willingboro, NJ, United States
Servo Motor
45334675
Servo Motor 45334675
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, 2000 RPM, 20 AMP, 146 V, 3 PHASE, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 20S 2500P W/KEYWAY, AC MOTOR MODEL 20S, STRAIGHT SHAFT, KEYWAY, 2000 RPM, 20 AMP, 146 V, 3 PHASE, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 45334675
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details