FANUC Ltd. Servo Motor A06B-0501-B755

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 SERIAL A W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, SERIAL A ENCODER, 10/11 A, 3 PH, 144 VAC, 2000 RPM, 8 POLES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 SERIAL A W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, SERIAL A ENCODER, 10/11 A, 3 PH, 144 VAC, 2000 RPM, 8 POLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144600 - Radwell International
Willingboro, NJ, United States
Servo Motor
144600
Servo Motor 144600
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 SERIAL A W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, SERIAL A ENCODER, 10/11 A, 3 PH, 144 VAC, 2000 RPM, 8 POLES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10 SERIAL A W/BRAKE, AC MOTOR MODEL 10, TAPER SHAFT, BRAKE, SERIAL A ENCODER, 10/11 A, 3 PH, 144 VAC, 2000 RPM, 8 POLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144600
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 12598643 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details