FANUC Ltd. Servo Motor A06B-0501-B206

Description
SERVO MOTOR, 3PHASE, 11AMP, 144V, 2000RPM, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3PHASE, 11AMP, 144V, 2000RPM, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21401924 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401924
Servo Motor 21401924
SERVO MOTOR, 3PHASE, 11AMP, 144V, 2000RPM, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3PHASE, 11AMP, 144V, 2000RPM, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21401924
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details