FANUC Ltd. Servo Motor A06B-0373-B588

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A1000 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A1000 ENCODER, 2.6 AMP, 129 V, 200 HZ, 3000 RPM, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A1000 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A1000 ENCODER, 2.6 AMP, 129 V, 200 HZ, 3000 RPM, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325161 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325161
Servo Motor 6325161
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A1000 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A1000 ENCODER, 2.6 AMP, 129 V, 200 HZ, 3000 RPM, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A1000 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A1000 ENCODER, 2.6 AMP, 129 V, 200 HZ, 3000 RPM, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325161
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details