FANUC Ltd. Servo Motor A06B-0373-B575

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A64 ENCODER, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, CNC, REPLACES A06B-0373-B575#7000. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A64 ENCODER, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, CNC, REPLACES A06B-0373-B575#7000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420834 - Radwell International
Willingboro, NJ, United States
Servo Motor
420834
Servo Motor 420834
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A64 ENCODER, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, CNC, REPLACES A06B-0373-B575#7000. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, A64 ENCODER, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, CNC, REPLACES A06B-0373-B575#7000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420834
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Servo Motor - 10566189 - Radwell International
Allen-Bradley / Rockwell Automation
View Details