FANUC Ltd. Servo Motor A06B-0373-B575#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEYWAY, A64, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, REPLACED BY A06B-0373-B575#0008. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEYWAY, A64, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, REPLACED BY A06B-0373-B575#0008. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 25002072 - Radwell International
Willingboro, NJ, United States
Servo Motor
25002072
Servo Motor 25002072
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEYWAY, A64, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, REPLACED BY A06B-0373-B575#0008. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/3000 A64 KEYWAY, AC MOTOR MODEL A2/3000, STRAIGHT SHAFT, KEYWAY, A64, 2.6 AMP, 3000 RPM, 129 V, 200 HZ, REPLACED BY A06B-0373-B575#0008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 25002072
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Servo Motor - 1019670 - Radwell International
Allen-Bradley / Rockwell Automation
View Details