FANUC Ltd. Servo Motor A06B-0372-B575

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/2000, STRAIGHT SHAFT, A64 ENCODER, 3 PHASE, 120 VAC, 2.2 AMPS, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/2000, STRAIGHT SHAFT, A64 ENCODER, 3 PHASE, 120 VAC, 2.2 AMPS, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144560 - Radwell International
Willingboro, NJ, United States
Servo Motor
144560
Servo Motor 144560
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/2000, STRAIGHT SHAFT, A64 ENCODER, 3 PHASE, 120 VAC, 2.2 AMPS, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 STRAIGHT SHAFT, AC MOTOR MODEL A2/2000, STRAIGHT SHAFT, A64 ENCODER, 3 PHASE, 120 VAC, 2.2 AMPS, 133 HZ, 2000 RPM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144560
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details