FANUC Ltd. Servo Motor A06B-0372-B169

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000 RPM, 2.2 AMP, 120 V, 2 NM, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000 RPM, 2.2 AMP, 120 V, 2 NM, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325141 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325141
Servo Motor 6325141
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000 RPM, 2.2 AMP, 120 V, 2 NM, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2000 RPM, 2.2 AMP, 120 V, 2 NM, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325141
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 30mm 210:1 6 volts - L12-30-210-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details