FANUC Ltd. Servo Motor A06B-0372-B075#7000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 PULSE ENCODER, AC SERVO MOTOR MODEL A2/2000, TAPERED SHAFT, A64 FEEDBACK, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 PULSE ENCODER, AC SERVO MOTOR MODEL A2/2000, TAPERED SHAFT, A64 FEEDBACK, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126705587 - Radwell International
Willingboro, NJ, United States
Servo Motor
126705587
Servo Motor 126705587
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 PULSE ENCODER, AC SERVO MOTOR MODEL A2/2000, TAPERED SHAFT, A64 FEEDBACK, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A2/2000 A64 PULSE ENCODER, AC SERVO MOTOR MODEL A2/2000, TAPERED SHAFT, A64 FEEDBACK, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126705587
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details