FANUC Ltd. Servo Motor A06B-0371-B175

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A1/3000 A64 W/BRAKE, AC MOTOR MODEL A1/3000, TAPER SHAFT, BRAKE, A64 ENCODER, .3 KW, 1 NM, 3000 RPM, 90 VAC, CNC, REPLACES A06B-0371-B175#7000. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A1/3000 A64 W/BRAKE, AC MOTOR MODEL A1/3000, TAPER SHAFT, BRAKE, A64 ENCODER, .3 KW, 1 NM, 3000 RPM, 90 VAC, CNC, REPLACES A06B-0371-B175#7000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 420824 - Radwell International
Willingboro, NJ, United States
Servo Motor
420824
Servo Motor 420824
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A1/3000 A64 W/BRAKE, AC MOTOR MODEL A1/3000, TAPER SHAFT, BRAKE, A64 ENCODER, .3 KW, 1 NM, 3000 RPM, 90 VAC, CNC, REPLACES A06B-0371-B175#7000. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A1/3000 A64 W/BRAKE, AC MOTOR MODEL A1/3000, TAPER SHAFT, BRAKE, A64 ENCODER, .3 KW, 1 NM, 3000 RPM, 90 VAC, CNC, REPLACES A06B-0371-B175#7000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 420824
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP34 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 97.9 in-oz/amp (691 mN-m/amp)
View Details