FANUC Ltd. Servo Motor A06B-0356-B755

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20F/2000 SER.A BRAKE, AC MOTOR MODEL 20F/2000, TAPERED SHAFT, BRAKE, SERIAL A ENCODER, 3.5 KW, 140 V, 20 A, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20F/2000 SER.A BRAKE, AC MOTOR MODEL 20F/2000, TAPERED SHAFT, BRAKE, SERIAL A ENCODER, 3.5 KW, 140 V, 20 A, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144540 - Radwell International
Willingboro, NJ, United States
Servo Motor
144540
Servo Motor 144540
SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20F/2000 SER.A BRAKE, AC MOTOR MODEL 20F/2000, TAPERED SHAFT, BRAKE, SERIAL A ENCODER, 3.5 KW, 140 V, 20 A, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR 20F/2000 SER.A BRAKE, AC MOTOR MODEL 20F/2000, TAPERED SHAFT, BRAKE, SERIAL A ENCODER, 3.5 KW, 140 V, 20 A, 2000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144540
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details