FANUC Ltd. Servo Motor A06B-0352-B756

Description
SERVO MOTOR, 23NM TORQUE, 20AMP STALL, 2000RPM, 3PH, 8POLES, 141VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 23NM TORQUE, 20AMP STALL, 2000RPM, 3PH, 8POLES, 141VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 108094462 - Radwell International
Willingboro, NJ, United States
Servo Motor
108094462
Servo Motor 108094462
SERVO MOTOR, 23NM TORQUE, 20AMP STALL, 2000RPM, 3PH, 8POLES, 141VDC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 23NM TORQUE, 20AMP STALL, 2000RPM, 3PH, 8POLES, 141VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 108094462
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
Servo Motor - 120684628 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details