FANUC Ltd. Servo Motor A06B-0345-B231

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 10 AMP 3 PHASE, 8 POLE 117V, 6NM 3000RPM,SERVO MDL 5RF / TPR /BRK, 2000P+RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 10 AMP 3 PHASE, 8 POLE 117V, 6NM 3000RPM,SERVO MDL 5RF / TPR /BRK, 2000P+RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144535 - Radwell International
Willingboro, NJ, United States
Servo Motor
144535
Servo Motor 144535
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 10 AMP 3 PHASE, 8 POLE 117V, 6NM 3000RPM,SERVO MDL 5RF / TPR /BRK, 2000P+RESOLVER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, 10 AMP 3 PHASE, 8 POLE 117V, 6NM 3000RPM,SERVO MDL 5RF / TPR /BRK, 2000P+RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144535
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details