FANUC Ltd. Servo Motor A06B-0315-B205

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PH, 8 POLES, 2000 RPM, 7.6 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PH, 8 POLES, 2000 RPM, 7.6 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21401759 - Radwell International
Willingboro, NJ, United States
Servo Motor
21401759
Servo Motor 21401759
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PH, 8 POLES, 2000 RPM, 7.6 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 3 PH, 8 POLES, 2000 RPM, 7.6 AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21401759
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details