FANUC Ltd. Servo Motor A06B-0315-B202

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5823049 - Radwell International
Willingboro, NJ, United States
Servo Motor
5823049
Servo Motor 5823049
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 10S 2500P W/BRAKE, AC MOTOR MODEL 10S, STRAIGHT SHAFT, BRAKE, 2500P ENCODER, 2000 RPM, 7.6 AMP, 3 PHASE, 8 POLE, 150 VAC, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5823049
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details