FANUC Ltd. Servo Motor A06B-0315-B004

Description
SERVO MOTOR, AC MOTOR, AC SERVO 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P ENCODER, 7.6 AMP, 3 PHASE, 198, 2000 RPM, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P ENCODER, 7.6 AMP, 3 PHASE, 198, 2000 RPM, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8093258 - Radwell International
Willingboro, NJ, United States
Servo Motor
8093258
Servo Motor 8093258
SERVO MOTOR, AC MOTOR, AC SERVO 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P ENCODER, 7.6 AMP, 3 PHASE, 198, 2000 RPM, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO 10S 2000P, AC MOTOR MODEL10S, STRAIGHT SHAFT, 2000P ENCODER, 7.6 AMP, 3 PHASE, 198, 2000 RPM, 8 POLE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8093258
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details
T16-300-22-12-R track linear servo - T16-300-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details