FANUC Ltd. Servo Motor A06B-0315-B002#7008

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10S 2500P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, KEYWAY, 2500P INCREMENTAL ENCODER, 7.6 AMP, 150 V, 3 PHASE, 8 POLE, 2000 RPM, 12NM TRQ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10S 2500P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, KEYWAY, 2500P INCREMENTAL ENCODER, 7.6 AMP, 150 V, 3 PHASE, 8 POLE, 2000 RPM, 12NM TRQ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4757718 - Radwell International
Willingboro, NJ, United States
Servo Motor
4757718
Servo Motor 4757718
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10S 2500P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, KEYWAY, 2500P INCREMENTAL ENCODER, 7.6 AMP, 150 V, 3 PHASE, 8 POLE, 2000 RPM, 12NM TRQ, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR 10S 2500P, AC MOTOR MODEL 10S, STRAIGHT SHAFT, KEYWAY, 2500P INCREMENTAL ENCODER, 7.6 AMP, 150 V, 3 PHASE, 8 POLE, 2000 RPM, 12NM TRQ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4757718
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details