FANUC Ltd. Servo Motor A06B-0314-B203

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 3000P INCREMENTAL ENCODER, 5.8 AMP, 126 V, 2000 RPM, 3 PHASE, 8 POLE, CNC . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 3000P INCREMENTAL ENCODER, 5.8 AMP, 126 V, 2000 RPM, 3 PHASE, 8 POLE, CNC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1049064 - Radwell International
Willingboro, NJ, United States
Servo Motor
1049064
Servo Motor 1049064
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 3000P INCREMENTAL ENCODER, 5.8 AMP, 126 V, 2000 RPM, 3 PHASE, 8 POLE, CNC . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 3000P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SHAFT, BRAKE, 3000P INCREMENTAL ENCODER, 5.8 AMP, 126 V, 2000 RPM, 3 PHASE, 8 POLE, CNC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1049064
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details