FANUC Ltd. Servo Motor A06B-0314-B202

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SAHAFT, BRAKE, 2500 P INCREMENTAL ENCODER, 5.8 AMP, 2000 RPM, 126 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SAHAFT, BRAKE, 2500 P INCREMENTAL ENCODER, 5.8 AMP, 2000 RPM, 126 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20920889 - Radwell International
Willingboro, NJ, United States
Servo Motor
20920889
Servo Motor 20920889
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SAHAFT, BRAKE, 2500 P INCREMENTAL ENCODER, 5.8 AMP, 2000 RPM, 126 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2500P W/BRAKE, AC MOTOR TYPE 5S, TAPERED SAHAFT, BRAKE, 2500 P INCREMENTAL ENCODER, 5.8 AMP, 2000 RPM, 126 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20920889
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A330P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details