FANUC Ltd. Servo Motor A06B-0314-B004

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 2000P ENCODER, 5.8AMP, 2000RPM, 3PH, 8POLE, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 2000P ENCODER, 5.8AMP, 2000RPM, 3PH, 8POLE, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4041473 - Radwell International
Willingboro, NJ, United States
Servo Motor
4041473
Servo Motor 4041473
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 2000P ENCODER, 5.8AMP, 2000RPM, 3PH, 8POLE, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 5S 2000P, AC MOTOR TYPE 5S, TAPERED SHAFT, 2000P ENCODER, 5.8AMP, 2000RPM, 3PH, 8POLE, 126V, CNC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4041473
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684598 - Radwell International
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
Servo Motor - 112831181 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details