FANUC Ltd. Servo Motor A06B-0312-B065

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 1-0S HI RESOLUTION 25000P, AC MOTOR MODEL 1-0S, TAPER SHAFT, 25, 000P HR, 3 PHASE, 8 POLE, 2.2 AMP, 2000 RPM, 120 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 1-0S HI RESOLUTION 25000P, AC MOTOR MODEL 1-0S, TAPER SHAFT, 25, 000P HR, 3 PHASE, 8 POLE, 2.2 AMP, 2000 RPM, 120 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325071 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325071
Servo Motor 6325071
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 1-0S HI RESOLUTION 25000P, AC MOTOR MODEL 1-0S, TAPER SHAFT, 25, 000P HR, 3 PHASE, 8 POLE, 2.2 AMP, 2000 RPM, 120 V, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR 1-0S HI RESOLUTION 25000P, AC MOTOR MODEL 1-0S, TAPER SHAFT, 25, 000P HR, 3 PHASE, 8 POLE, 2.2 AMP, 2000 RPM, 120 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325071
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
micro linear servo 100mm 252:1 - P8-100-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details