FANUC Ltd. Servo Motor A06B-0273-B200

Description
AC SERVO MOTOR, AC MOTOR AIS40/4000HV A1000I KEYWAY, AC SERVO MODEL AIS40/4000HV, ST, KEY, A1000, 3000RPM, 3PHASE, 408VAC, 50/60HZ, 7.9AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, AC MOTOR AIS40/4000HV A1000I KEYWAY, AC SERVO MODEL AIS40/4000HV, ST, KEY, A1000, 3000RPM, 3PHASE, 408VAC, 50/60HZ, 7.9AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 22445798 - Radwell International
Willingboro, NJ, United States
Servo Motor
22445798
Servo Motor 22445798
AC SERVO MOTOR, AC MOTOR AIS40/4000HV A1000I KEYWAY, AC SERVO MODEL AIS40/4000HV, ST, KEY, A1000, 3000RPM, 3PHASE, 408VAC, 50/60HZ, 7.9AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, AC MOTOR AIS40/4000HV A1000I KEYWAY, AC SERVO MODEL AIS40/4000HV, ST, KEY, A1000, 3000RPM, 3PHASE, 408VAC, 50/60HZ, 7.9AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 22445798
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 50mm 50:1 6 volts - L12-50-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details