FANUC Ltd. Servo Motor A06B-0266-B400#0100

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 BRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 BRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 223221167 - Radwell International
Willingboro, NJ, United States
Servo Motor
223221167
Servo Motor 223221167
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 BRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 BRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 223221167
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310F-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details