FANUC Ltd. Servo Motor A06B-0266-B100#0100

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, A1000 ENCODEER, 16 AMP, 200 HZ, 4.5 KW, 3 PHASE, 3000 RPM, 270 V, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, A1000 ENCODEER, 16 AMP, 200 HZ, 4.5 KW, 3 PHASE, 3000 RPM, 270 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 101107435 - Radwell International
Willingboro, NJ, United States
Servo Motor
101107435
Servo Motor 101107435
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, A1000 ENCODEER, 16 AMP, 200 HZ, 4.5 KW, 3 PHASE, 3000 RPM, 270 V, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS22/4000HV AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS22/4000HV, IP67 SEALED, STRAIGHT SHAFT, A1000 ENCODEER, 16 AMP, 200 HZ, 4.5 KW, 3 PHASE, 3000 RPM, 270 V, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 101107435
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Servo Motor - 1019670 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Servo Motor - 120684598 - Radwell International
Specs
Commutation Brushless
View Details