FANUC Ltd. Servo Motor A06B-0253-B100#0100

Description
SERVO MOTOR, AC SERVO MOTOR AIF30/4000 AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIF30/4000, SEALED, STRAIGHT SHAFT, AIA1000, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO MOTOR AIF30/4000 AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIF30/4000, SEALED, STRAIGHT SHAFT, AIA1000, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 160249374 - Radwell International
Willingboro, NJ, United States
Servo Motor
160249374
Servo Motor 160249374
SERVO MOTOR, AC SERVO MOTOR AIF30/4000 AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIF30/4000, SEALED, STRAIGHT SHAFT, AIA1000, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO MOTOR AIF30/4000 AIA1000 STRAIGHT SHAFT IP67, AC MOTOR MODEL AIF30/4000, SEALED, STRAIGHT SHAFT, AIA1000, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 160249374
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts - L12-30-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Servo Motor - 11352359 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details