FANUC Ltd. Servo Motor A06B-0239-B400#0100

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS12/4000HV AIA1000 WBRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS12/4000HV, SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS12/4000HV AIA1000 WBRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS12/4000HV, SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 177188562 - Radwell International
Willingboro, NJ, United States
Servo Motor
177188562
Servo Motor 177188562
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS12/4000HV AIA1000 WBRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS12/4000HV, SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS12/4000HV AIA1000 WBRAKE STRAIGHT SHAFT IP67, AC MOTOR MODEL AIS12/4000HV, SEALED, STRAIGHT SHAFT, BRAKE, A1000 ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 177188562
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A320P-HH72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details