FANUC Ltd. Servo Motor A06B-0235-B805

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE KEYWAY, AC MOTOR MODEL AIS8/4000, STRAIGHT SHAFT, KEYWAY, BRAKE, A64IA ENCODER, 4000 RPM, 2.5 KW CONTINUOUS, 184 V AC INPUT, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE KEYWAY, AC MOTOR MODEL AIS8/4000, STRAIGHT SHAFT, KEYWAY, BRAKE, A64IA ENCODER, 4000 RPM, 2.5 KW CONTINUOUS, 184 V AC INPUT, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 175186762 - Radwell International
Willingboro, NJ, United States
Servo Motor
175186762
Servo Motor 175186762
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE KEYWAY, AC MOTOR MODEL AIS8/4000, STRAIGHT SHAFT, KEYWAY, BRAKE, A64IA ENCODER, 4000 RPM, 2.5 KW CONTINUOUS, 184 V AC INPUT, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE KEYWAY, AC MOTOR MODEL AIS8/4000, STRAIGHT SHAFT, KEYWAY, BRAKE, A64IA ENCODER, 4000 RPM, 2.5 KW CONTINUOUS, 184 V AC INPUT, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 175186762
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details