FANUC Ltd. Servo Motor A06B-0235-B605

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37318 - Radwell International
Willingboro, NJ, United States
Servo Motor
37318
Servo Motor 37318
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37318
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
Servo Motor - 121313414 - Radwell International
Specs
Commutation Brushless
View Details