FANUC Ltd. Servo Motor A06B-0235-B605#S037

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 8 NM, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 8 NM, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126577997 - Radwell International
Willingboro, NJ, United States
Servo Motor
126577997
Servo Motor 126577997
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 8 NM, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS8/4000 AA64I BRAKE, AC MOTOR MODEL AIS 8/4000, TAPER SHAFT, BRAKE, A64IA ENCODER, 8 NM, 2.5 KW, 11 AMP, 4000 RPM, 184 V, 267 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126577997
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details