FANUC Ltd. Servo Motor A06B-0235-B300

Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AIA1000 BRAKE TAPERED SHAFT/KEYWAY, AC MOTOR MODEL AIS8/4000, TAPER SHAFT, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AIA1000 BRAKE TAPERED SHAFT/KEYWAY, AC MOTOR MODEL AIS8/4000, TAPER SHAFT, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120528715 - Radwell International
Willingboro, NJ, United States
Servo Motor
120528715
Servo Motor 120528715
SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AIA1000 BRAKE TAPERED SHAFT/KEYWAY, AC MOTOR MODEL AIS8/4000, TAPER SHAFT, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC MOTOR, AC SERVO MOTOR AIS8/4000 AIA1000 BRAKE TAPERED SHAFT/KEYWAY, AC MOTOR MODEL AIS8/4000, TAPER SHAFT, BRAKE, A1000 ENCODER, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 120528715
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details