FANUC Ltd. Servo Motor A06B-0229-B200#0100

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000HVI AIA1000 STRAIGHT SHAFT/KEY IP67, AC MOTOR MODEL AIF8/3000HV, SEALED IP67, STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 1.6 KW OUTPUT, 364 V, 3000 RPM, 2.7 AMP, 200 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000HVI AIA1000 STRAIGHT SHAFT/KEY IP67, AC MOTOR MODEL AIF8/3000HV, SEALED IP67, STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 1.6 KW OUTPUT, 364 V, 3000 RPM, 2.7 AMP, 200 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 212889001 - Radwell International
Willingboro, NJ, United States
Servo Motor
212889001
Servo Motor 212889001
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000HVI AIA1000 STRAIGHT SHAFT/KEY IP67, AC MOTOR MODEL AIF8/3000HV, SEALED IP67, STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 1.6 KW OUTPUT, 364 V, 3000 RPM, 2.7 AMP, 200 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000HVI AIA1000 STRAIGHT SHAFT/KEY IP67, AC MOTOR MODEL AIF8/3000HV, SEALED IP67, STRAIGHT SHAFT, KEYWAY, A1000 ENCODER, 1.6 KW OUTPUT, 364 V, 3000 RPM, 2.7 AMP, 200 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 212889001
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motor - 4386484 - Radwell International
Specs
Commutation Brushless
View Details