FANUC Ltd. Servo Motor A06B-0227-B500

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000I AIA1000 W/BRAKE STRAIGHT SHAFT/KEYWAY, AC MOTOR MODEL AI8/3000, STRAIGHT SHAFT, KEYWAY, BRAKE, A1000 ENCODER, OUTPUT 1.6 KW, VOLT 182 V, SPEED 3000 MIN, FREQ 200 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000I AIA1000 W/BRAKE STRAIGHT SHAFT/KEYWAY, AC MOTOR MODEL AI8/3000, STRAIGHT SHAFT, KEYWAY, BRAKE, A1000 ENCODER, OUTPUT 1.6 KW, VOLT 182 V, SPEED 3000 MIN, FREQ 200 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 37897262 - Radwell International
Willingboro, NJ, United States
Servo Motor
37897262
Servo Motor 37897262
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000I AIA1000 W/BRAKE STRAIGHT SHAFT/KEYWAY, AC MOTOR MODEL AI8/3000, STRAIGHT SHAFT, KEYWAY, BRAKE, A1000 ENCODER, OUTPUT 1.6 KW, VOLT 182 V, SPEED 3000 MIN, FREQ 200 HZ. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIF8/3000I AIA1000 W/BRAKE STRAIGHT SHAFT/KEYWAY, AC MOTOR MODEL AI8/3000, STRAIGHT SHAFT, KEYWAY, BRAKE, A1000 ENCODER, OUTPUT 1.6 KW, VOLT 182 V, SPEED 3000 MIN, FREQ 200 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 37897262
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details