FANUC Ltd. Servo Motor A06B-0212-B705

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS2/5000 AA64I BRAKE, AC MOTOR MODEL AA64I, STRAIGHT SHAFT, BRAKE, A64IA ENCODER, 200-240 AMP INPUT, 50/60HZ, 2 NM STALL TORQUE, 4000RPM, 8 POLES, 3 PHASE, INSULATION CLASS F, Y WINDING. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS2/5000 AA64I BRAKE, AC MOTOR MODEL AA64I, STRAIGHT SHAFT, BRAKE, A64IA ENCODER, 200-240 AMP INPUT, 50/60HZ, 2 NM STALL TORQUE, 4000RPM, 8 POLES, 3 PHASE, INSULATION CLASS F, Y WINDING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 103474183 - Radwell International
Willingboro, NJ, United States
Servo Motor
103474183
Servo Motor 103474183
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS2/5000 AA64I BRAKE, AC MOTOR MODEL AA64I, STRAIGHT SHAFT, BRAKE, A64IA ENCODER, 200-240 AMP INPUT, 50/60HZ, 2 NM STALL TORQUE, 4000RPM, 8 POLES, 3 PHASE, INSULATION CLASS F, Y WINDING. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AIS2/5000 AA64I BRAKE, AC MOTOR MODEL AA64I, STRAIGHT SHAFT, BRAKE, A64IA ENCODER, 200-240 AMP INPUT, 50/60HZ, 2 NM STALL TORQUE, 4000RPM, 8 POLES, 3 PHASE, INSULATION CLASS F, Y WINDING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 103474183
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details