FANUC Ltd. Servo Motor A06B-0205-B605

Description
AC SERVO MOTOR, 149 V, 3.2 AMP, 4000 RPM,200-230 VAC, 50/60 HZ, 3 PHASES. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, 149 V, 3.2 AMP, 4000 RPM,200-230 VAC, 50/60 HZ, 3 PHASES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5639606 - Radwell International
Willingboro, NJ, United States
Servo Motor
5639606
Servo Motor 5639606
AC SERVO MOTOR, 149 V, 3.2 AMP, 4000 RPM,200-230 VAC, 50/60 HZ, 3 PHASES. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, 149 V, 3.2 AMP, 4000 RPM,200-230 VAC, 50/60 HZ, 3 PHASES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5639606
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

SGMCS Direct Drive Servomotor - SGMCS-2ZN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 4.21 HP
Continuous Current 18.9 amps
Continuous Torque 1769.9 In-lbs (2041 kg-cm)
View Details
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 7.19 in-oz/amp (50.8 mN-m/amp)
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details