FANUC Ltd. Servo Motor A06B-0166-B675

Description
SERVO MOTOR, AC SERVO MOTOR AM30/3000 A64 BRAKE TS, AC SERVO MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64, 3.8 KW, 2000 RPM, 17 AMPS, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO MOTOR AM30/3000 A64 BRAKE TS, AC SERVO MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64, 3.8 KW, 2000 RPM, 17 AMPS, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6325041 - Radwell International
Willingboro, NJ, United States
Servo Motor
6325041
Servo Motor 6325041
SERVO MOTOR, AC SERVO MOTOR AM30/3000 A64 BRAKE TS, AC SERVO MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64, 3.8 KW, 2000 RPM, 17 AMPS, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO MOTOR AM30/3000 A64 BRAKE TS, AC SERVO MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64, 3.8 KW, 2000 RPM, 17 AMPS, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6325041
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motor - 10912349 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details