FANUC Ltd. Servo Motor A06B-0166-B675#0016

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM30/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3.8 KW, 2000 RPM, 17 AMP, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM30/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3.8 KW, 2000 RPM, 17 AMP, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21764106 - Radwell International
Willingboro, NJ, United States
Servo Motor
21764106
Servo Motor 21764106
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM30/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3.8 KW, 2000 RPM, 17 AMP, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM30/3000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL AM30/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3.8 KW, 2000 RPM, 17 AMP, 134 V, 3 PHASE, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21764106
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details