FANUC Ltd. Servo Motor A06B-0163-B175

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM9/3000 A64 W/BRAKE, AC MOTOR MODEL AM9/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3000 RPM, 6 AMP, 3 PHASE, 161 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM9/3000 A64 W/BRAKE, AC MOTOR MODEL AM9/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3000 RPM, 6 AMP, 3 PHASE, 161 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144485 - Radwell International
Willingboro, NJ, United States
Servo Motor
144485
Servo Motor 144485
SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM9/3000 A64 W/BRAKE, AC MOTOR MODEL AM9/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3000 RPM, 6 AMP, 3 PHASE, 161 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR AM9/3000 A64 W/BRAKE, AC MOTOR MODEL AM9/3000, TAPERED SHAFT, BRAKE, A64 ENCODER, 3000 RPM, 6 AMP, 3 PHASE, 161 VAC, 200 HZ, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144485
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details