FANUC Ltd. Servo Motor A06B-0157-B075#7000

Description
SERVO MOTOR A40 2000RPM 20AMP 3PHASE 200VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR A40 2000RPM 20AMP 3PHASE 200VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336596 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336596
Servo Motor 6336596
SERVO MOTOR A40 2000RPM 20AMP 3PHASE 200VAC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR A40 2000RPM 20AMP 3PHASE 200VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336596
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details